Vishay Intertechnology, Inc. RES 4.22 OHM 1W 1% AXIAL CMF654R2200FKBF

Description
RES 4.22ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 1W 1% AXIAL - CMF654R2200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 1W 1% AXIAL
CMF654R2200FKBF
RES 4.22 OHM 1W 1% AXIAL CMF654R2200FKBF
RES 4.22ohm 1W 1% AXIAL

RES 4.22ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF654R2200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF654R2200FKBF-ND
Through Hole Resistors CMF654R2200FKBF-ND
4.22 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.22Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 92H2633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.22Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
92H2633
Resistor,metal Film,4.22Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 92H2633
Resistor,Metal Film,4.22Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.22Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF654R2200FKBF CMF654R2200FKBF-ND 92H2633
Product Name RES 4.22 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.22Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details