Vishay Intertechnology, Inc. RES 562K OHM 1W 1% AXIAL CMF65562K00FKEA11

Description
RES 562Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1W 1% AXIAL - CMF65562K00FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1W 1% AXIAL
CMF65562K00FKEA11
RES 562K OHM 1W 1% AXIAL CMF65562K00FKEA11
RES 562Kohm 1W 1% AXIAL

RES 562Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65562K00FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65562K00FKEA11-ND
Through Hole Resistors CMF65562K00FKEA11-ND
562 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65562K00FKEA11 CMF65562K00FKEA11-ND
Product Name RES 562K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details