Certex UK Datasheets for Wire Rope and Mechanical Cable
Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications.
Wire Rope and Mechanical Cable: Learn more
| Product Name | Notes |
|---|---|
| Typical applications: Cranes, hoist blocks, lifts, wire rope slings. | |
| Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed. | |
| Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable... | |
| Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially... | |
| Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics. | |
| Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics | |
| Cable for TIRFOR® devices. Standard length: 20 m (other lengths available upon request). | |
| Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6% | |
| Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than... | |
| Original steel wire rope for use with TIRFOR pulling hoists. The wire rope is equipped with a hook and coiled on a reel. The steel wire rope is as standard... | |
| ROPETEX S19 is a stainless steel wire rope. It's very corrosion resistant and durable, well suited for marine applications. The S19 rope has very little stretch which makes is excellent... | |
| ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade... | |
| Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range... | |
| Steel wire rope 6x19 WSC in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. It is equipped with a Wire Strand... | |
| Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire... | |
| Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. | |
| Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. |
| << Prev |