Certex UK Trulift 6F Rope Ø 19 mm 106101904130069

Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote
Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 6F Rope Ø 19 mm - 106101904130069 - Certex UK
Harworth, United Kingdom
Trulift 6F Rope Ø 19 mm
106101904130069
Trulift 6F Rope Ø 19 mm 106101904130069
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics

Also available in Warrington construction (6&6/6/1)
Excellent stretch characteristics

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106101904130069
Product Name Trulift 6F Rope Ø 19 mm
Application Power and Public Utility
Strength 40239 lbs (18249 kg)
Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 9 mm - 101100904270210 - Certex UK
Specs
Application Power and Public Utility
Strength 12701 lbs (5760 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101104250190 - Certex UK
Specs
Application Power and Public Utility
Strength 14792 lbs (6708 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 10 mm - 101101004450160 - Certex UK
Specs
Strength 15444 lbs (7004 kg)
Diameter 0.3937 inch (10 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 40 - 101104003250231 - Certex UK
Specs
Application Power and Public Utility
Strength 226598 lbs (102766 kg)
Diameter 1.57 inch (40 mm)
View Details