Certex UK Trulift 8F Rope Ø 16 mm 106101604130079

Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote
Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 8F Rope Ø 16 mm - 106101604130079 - Certex UK
Harworth, United Kingdom
Trulift 8F Rope Ø 16 mm
106101604130079
Trulift 8F Rope Ø 16 mm 106101604130079
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.

Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions.
Excellent stretch characteristics.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106101604130079
Product Name Trulift 8F Rope Ø 16 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404250191 - Certex UK
Specs
Application Power and Public Utility
Strength 70362 lbs (31910 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 26 - 101102603270341 - Certex UK
Specs
Application Power and Public Utility
Strength 98238 lbs (44552 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 5 mm - 101100503070191 - Certex UK
Specs
Application Power and Public Utility
Strength 3372 lbs (1529 kg)
Diameter 0.1969 inch (5 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 28 - 101102803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 122966 lbs (55767 kg)
Diameter 1.1 inch (28 mm)
View Details