Certex UK Trulift 6F Rope Ø 16 mm 106101604130069

Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote
Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 6F Rope Ø 16 mm - 106101604130069 - Certex UK
Harworth, United Kingdom
Trulift 6F Rope Ø 16 mm
106101604130069
Trulift 6F Rope Ø 16 mm 106101604130069
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics

Also available in Warrington construction (6&6/6/1)
Excellent stretch characteristics

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106101604130069
Product Name Trulift 6F Rope Ø 16 mm
Application Power and Public Utility
Strength 28550 lbs (12948 kg)
Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101404250190 - Certex UK
Specs
Application Power and Public Utility
Strength 26504 lbs (12020 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 8 mm - 101100804250160 - Certex UK
Specs
Strength 9891 lbs (4486 kg)
Diameter 0.3150 inch (8 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103003270191 - Certex UK
Specs
Application Power and Public Utility
Strength 121842 lbs (55257 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103204250191 - Certex UK
Specs
Application Power and Public Utility
Strength 124989 lbs (56684 kg)
Diameter 1.26 inch (32 mm)
View Details