Certex UK Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 8 mm 108100804620028

Description
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with a steel core (WSC).
Request a Quote
Description
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with a steel core (WSC).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 8 mm - 108100804620028 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 8 mm
108100804620028
Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 8 mm 108100804620028
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with a steel core (WSC).

ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope.

Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm.

ROPETEX S49 is equipped with a steel core (WSC).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100804620028
Product Name Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 8 mm
Strength 8767 lbs (3976 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404250160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404250191 - Certex UK
Specs
Application Power and Public Utility
Strength 70362 lbs (31910 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 32 - 101103204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 164104 lbs (74424 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404270191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details