Certex UK Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 1.5 mm 108100154620028

Description
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with a steel core (WSC).
Request a Quote
Description
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with a steel core (WSC).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 1.5 mm - 108100154620028 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 1.5 mm
108100154620028
Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 1.5 mm 108100154620028
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with a steel core (WSC).

ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope.

Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm.

ROPETEX S49 is equipped with a steel core (WSC).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100154620028
Product Name Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 1.5 mm
Strength 308 lbs (140 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403050191 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 44 - 101104403270341 - Certex UK
Specs
Application Power and Public Utility
Strength 281450 lbs (127642 kg)
Diameter 1.73 inch (44 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 9 - 101100904250231 - Certex UK
Specs
Application Power and Public Utility
Strength 11465 lbs (5199 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203270190 - Certex UK
Specs
Application Power and Public Utility
Strength 2788 lbs (1264 kg)
Diameter 0.0787 inch (2 mm)
View Details