Certex UK SS 6x19-FC Rope Ø 4 mm 108100404620128

Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote
Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SS 6x19-FC Rope Ø 4 mm - 108100404620128 - Certex UK
Harworth, United Kingdom
SS 6x19-FC Rope Ø 4 mm
108100404620128
SS 6x19-FC Rope Ø 4 mm 108100404620128
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100404620128
Product Name SS 6x19-FC Rope Ø 4 mm
Application Power and Public Utility; Cranes, hoist blocks, lifts, wire rope slings.
Strength 1733 lbs (786 kg)
Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403270191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 38 - 101103804300341 - Certex UK
Specs
Application Power and Public Utility
Strength 231319 lbs (104907 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103404270191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 11 mm - 101101104450160 - Certex UK
Specs
Strength 18681 lbs (8472 kg)
Diameter 0.4331 inch (11 mm)
End Fittings None (Bare Cable)
View Details