Certex UK Spiral Strand 1x19 Stainless Rope Ø 7 mm 108100702620078

Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote
Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Strand 1x19 Stainless Rope Ø 7 mm - 108100702620078 - Certex UK
Harworth, United Kingdom
Spiral Strand 1x19 Stainless Rope Ø 7 mm
108100702620078
Spiral Strand 1x19 Stainless Rope Ø 7 mm 108100702620078
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.

Typical applications: Wire rope for rigging, stays and controls.
Design: Right- or left-handed.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100702620078
Product Name Spiral Strand 1x19 Stainless Rope Ø 7 mm
Application Wire rope for rigging, stays and controls.
Strength 9082 lbs (4119 kg)
Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101003250170 - Certex UK
Specs
Application Power and Public Utility
Strength 13128 lbs (5954 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 3 mm - 101100304250160 - Certex UK
Specs
Strength 1389 lbs (630 kg)
Diameter 0.1181 inch (3 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 38 mm - 101103804250191 - Certex UK
Specs
Application Power and Public Utility
Strength 176468 lbs (80031 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 30 - 101103004270231 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.18 inch (30 mm)
View Details