Certex UK Spiral Strand 1x19 Stainless Rope Ø 6 mm 108100601620078

Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote
Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Strand 1x19 Stainless Rope Ø 6 mm - 108100601620078 - Certex UK
Harworth, United Kingdom
Spiral Strand 1x19 Stainless Rope Ø 6 mm
108100601620078
Spiral Strand 1x19 Stainless Rope Ø 6 mm 108100601620078
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.

Typical applications: Wire rope for rigging, stays and controls.
Design: Right- or left-handed.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100601620078
Product Name Spiral Strand 1x19 Stainless Rope Ø 6 mm
Application Wire rope for rigging, stays and controls.
Strength 6677 lbs (3028 kg)
Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 10 mm - 101101004250160 - Certex UK
Specs
Strength 15444 lbs (7004 kg)
Diameter 0.3937 inch (10 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101604250191 - Certex UK
Specs
Application Power and Public Utility
Strength 31247 lbs (14171 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 20 mm - 101102004250160 - Certex UK
Specs
Strength 61820 lbs (28036 kg)
Diameter 0.7874 inch (20 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102204250191 - Certex UK
Specs
Application Power and Public Utility
Strength 59122 lbs (26813 kg)
Diameter 0.8661 inch (22 mm)
View Details