Certex UK Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 4 mm 108100404620028

Description
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with a steel core (WSC).
Request a Quote
Description
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with a steel core (WSC).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 4 mm - 108100404620028 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 4 mm
108100404620028
Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 4 mm 108100404620028
ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope. Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm. ROPETEX S49 is equipped with a steel core (WSC).

ROPETEX S49 in stainless steel is a wire rope often used as stay rope, stående rigning, hanging signs, and fencing rope.

Due to it's high quality stainless steel material grade it has an excellent corrosion resistance. It's most used in small diameters up to 12 mm.

ROPETEX S49 is equipped with a steel core (WSC).

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100404620028
Product Name Steel Wire Rope ROPETEX S49 Stainless Steel Rope Ø 4 mm
Strength 2192 lbs (994 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 13 mm - 101101304250171 - Certex UK
Specs
Application Power and Public Utility
Strength 22188 lbs (10062 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 19 - 101101904270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 52378 lbs (23754 kg)
Diameter 0.7480 inch (19 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 8 mm - 101100804250190 - Certex UK
Specs
Application Power and Public Utility
Strength 7823 lbs (3548 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101803270191 - Certex UK
Specs
Application Power and Public Utility
Strength 43836 lbs (19880 kg)
Diameter 0.7087 inch (18 mm)
View Details