Certex UK Trulift 6F Rope Ø 22 mm 106102204130069

Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote
Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 6F Rope Ø 22 mm - 106102204130069 - Certex UK
Harworth, United Kingdom
Trulift 6F Rope Ø 22 mm
106102204130069
Trulift 6F Rope Ø 22 mm 106102204130069
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics

Also available in Warrington construction (6&6/6/1)
Excellent stretch characteristics

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106102204130069
Product Name Trulift 6F Rope Ø 22 mm
Application Power and Public Utility
Strength 53952 lbs (24468 kg)
Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 8 mm - 101100804250160 - Certex UK
Specs
Strength 9891 lbs (4486 kg)
Diameter 0.3150 inch (8 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 15 mm - 101101504250160 - Certex UK
Specs
Strength 34844 lbs (15802 kg)
Diameter 0.5906 inch (15 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 38 mm - 101103804270191 - Certex UK
Specs
Application Power and Public Utility
Strength 195576 lbs (88697 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 26 - 101102604270341 - Certex UK
Specs
Application Power and Public Utility
Strength 98238 lbs (44552 kg)
Diameter 1.02 inch (26 mm)
View Details