Certex UK Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 10 mm 108101004620038

Description
Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance. ROPETEX S33 can be used for applications where the rope runs over sheaves or is spooled on a drum. Typical applications: lifting applications slings winch rope stay ropes
Request a Quote
Description
Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance. ROPETEX S33 can be used for applications where the rope runs over sheaves or is spooled on a drum. Typical applications: lifting applications slings winch rope stay ropes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 10 mm - 108101004620038 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 10 mm
108101004620038
Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 10 mm 108101004620038
Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance. ROPETEX S33 can be used for applications where the rope runs over sheaves or is spooled on a drum. Typical applications: lifting applications slings winch rope stay ropes

Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important.

ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance.

ROPETEX S33 can be used for applications where the rope runs over sheaves or is spooled on a drum.

Typical applications:

  • lifting applications
  • slings
  • winch rope
  • stay ropes
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108101004620038
Product Name Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 10 mm
Application Power and Public Utility; lifting applications, slings, winch rope, stay ropes
Strength 12769 lbs (5791 kg)
Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 18 mm - 101101804250160 - Certex UK
Specs
Strength 50130 lbs (22735 kg)
Diameter 0.7087 inch (18 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 28 - 101102803250231 - Certex UK
Specs
Application Power and Public Utility
Strength 111051 lbs (50363 kg)
Diameter 1.1 inch (28 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101103270170 - Certex UK
Specs
Application Power and Public Utility
Strength 17602 lbs (7983 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 28 mm - 101102804270191 - Certex UK
Specs
Application Power and Public Utility
Strength 106106 lbs (48120 kg)
Diameter 1.1 inch (28 mm)
View Details