Certex UK Steel Wire Rope Verotop P Rope Ø 54 mm 104105403100149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 54 mm - 104105403100149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 54 mm
104105403100149
Steel Wire Rope Verotop P Rope Ø 54 mm 104105403100149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104105403100149
Product Name Steel Wire Rope Verotop P Rope Ø 54 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101604250191 - Certex UK
Specs
Application Power and Public Utility
Strength 31247 lbs (14171 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103004250191 - Certex UK
Specs
Application Power and Public Utility
Strength 109927 lbs (49854 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 12 - 101101204270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 20929 lbs (9492 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101304070191 - Certex UK
Specs
Application Power and Public Utility
Strength 22862 lbs (10368 kg)
Diameter 0.5118 inch (13 mm)
View Details