Certex UK Trulift 8F Rope Ø 13 mm 106101304130079

Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote
Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 8F Rope Ø 13 mm - 106101304130079 - Certex UK
Harworth, United Kingdom
Trulift 8F Rope Ø 13 mm
106101304130079
Trulift 8F Rope Ø 13 mm 106101304130079
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.

Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions.
Excellent stretch characteristics.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106101304130079
Product Name Trulift 8F Rope Ø 13 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 13 mm - 101101304450160 - Certex UK
Specs
Strength 26077 lbs (11826 kg)
Diameter 0.5118 inch (13 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 26 - 101102603300341 - Certex UK
Specs
Application Power and Public Utility
Strength 108354 lbs (49140 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 40 mm - 101104004050191 - Certex UK
Specs
Application Power and Public Utility
Strength 195351 lbs (88595 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 20 - 101102004270341 - Certex UK
Specs
Application Power and Public Utility
Strength 58223 lbs (26405 kg)
Diameter 0.7874 inch (20 mm)
View Details