Certex UK SS 6x19-FC Rope Ø 9 mm 108100904620128

Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote
Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SS 6x19-FC Rope Ø 9 mm - 108100904620128 - Certex UK
Harworth, United Kingdom
SS 6x19-FC Rope Ø 9 mm
108100904620128
SS 6x19-FC Rope Ø 9 mm 108100904620128
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100904620128
Product Name SS 6x19-FC Rope Ø 9 mm
Application Power and Public Utility; Cranes, hoist blocks, lifts, wire rope slings.
Strength 8767 lbs (3976 kg)
Diameter 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101403070191 - Certex UK
Specs
Application Power and Public Utility
Strength 26504 lbs (12020 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 48 - 101104803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 361478 lbs (163936 kg)
Diameter 1.89 inch (48 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101003250170 - Certex UK
Specs
Application Power and Public Utility
Strength 13128 lbs (5954 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 8 mm - 101100803250190 - Certex UK
Specs
Application Power and Public Utility
Strength 7823 lbs (3548 kg)
Diameter 0.3150 inch (8 mm)
View Details