Certex UK Steel Wire Rope Verotop P Rope Ø 52 mm 104105205070149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 52 mm - 104105205070149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 52 mm
104105205070149
Steel Wire Rope Verotop P Rope Ø 52 mm 104105205070149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104105205070149
Product Name Steel Wire Rope Verotop P Rope Ø 52 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102203070191 - Certex UK
Specs
Application Power and Public Utility
Strength 65417 lbs (29667 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101603270191 - Certex UK
Specs
Application Power and Public Utility
Strength 34619 lbs (15700 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 40 - 101104004270231 - Certex UK
Specs
Application Power and Public Utility
Strength 251776 lbs (114184 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 13 mm - 101101304450160 - Certex UK
Specs
Strength 26077 lbs (11826 kg)
Diameter 0.5118 inch (13 mm)
End Fittings None (Bare Cable)
View Details