Certex UK Trulift 8S Rope Ø 14 mm 106101404020089

Description
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%
Request a Quote
Description
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 8S Rope Ø 14 mm - 106101404020089 - Certex UK
Harworth, United Kingdom
Trulift 8S Rope Ø 14 mm
106101404020089
Trulift 8S Rope Ø 14 mm 106101404020089
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%

Higher strength
Lower stretch
Uniform diameter
Good diameter retention
Improved fatigue performance

Tolerance more than 10 mm: 0% - +5%
Tolerance less than 10 mm: 0% - +6%

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106101404020089
Product Name Trulift 8S Rope Ø 14 mm
Application Power and Public Utility
Strength 26077 lbs (11826 kg)
Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 12 mm - 101101204250210 - Certex UK
Specs
Application Power and Public Utility
Strength 20389 lbs (9247 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 48 - 101104803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 361478 lbs (163936 kg)
Diameter 1.89 inch (48 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404070191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 30 - 101103003270231 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.18 inch (30 mm)
View Details