Certex UK Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 4 mm 108100404620038

Description
Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance. ROPETEX S33 can be used for applications where the rope runs over sheaves or is spooled on a drum. Typical applications: lifting applications slings winch rope stay ropes
Request a Quote
Description
Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance. ROPETEX S33 can be used for applications where the rope runs over sheaves or is spooled on a drum. Typical applications: lifting applications slings winch rope stay ropes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 4 mm - 108100404620038 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 4 mm
108100404620038
Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 4 mm 108100404620038
Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance. ROPETEX S33 can be used for applications where the rope runs over sheaves or is spooled on a drum. Typical applications: lifting applications slings winch rope stay ropes

Steel wire rope ROPETEX S33 in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important.

ROPETEX S33 is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance.

ROPETEX S33 can be used for applications where the rope runs over sheaves or is spooled on a drum.

Typical applications:

  • lifting applications
  • slings
  • winch rope
  • stay ropes
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100404620038
Product Name Steel Wire Rope ROPETEX S33 Stainless Steel Rope Ø 4 mm
Application Power and Public Utility; lifting applications, slings, winch rope, stay ropes
Strength 2043 lbs (927 kg)
Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 226598 lbs (102766 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 36 - 101103603270231 - Certex UK
Specs
Application Power and Public Utility
Strength 203219 lbs (92163 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 3 mm - 101100304250160 - Certex UK
Specs
Strength 1389 lbs (630 kg)
Diameter 0.1181 inch (3 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 15 - 101101504270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 32821 lbs (14885 kg)
Diameter 0.5906 inch (15 mm)
View Details