Certex UK Trulift 6F Rope Ø 6.5 mm 106100654130069

Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote
Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 6F Rope Ø 6.5 mm - 106100654130069 - Certex UK
Harworth, United Kingdom
Trulift 6F Rope Ø 6.5 mm
106100654130069
Trulift 6F Rope Ø 6.5 mm 106100654130069
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics

Also available in Warrington construction (6&6/6/1)
Excellent stretch characteristics

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106100654130069
Product Name Trulift 6F Rope Ø 6.5 mm
Application Power and Public Utility
Strength 4698 lbs (2131 kg)
Diameter 0.2559 inch (6.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101503250171 - Certex UK
Specs
Application Power and Public Utility
Strength 29449 lbs (13355 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 26 - 101102603270231 - Certex UK
Specs
Application Power and Public Utility
Strength 106106 lbs (48120 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103603070191 - Certex UK
Specs
Application Power and Public Utility
Strength 175344 lbs (79521 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 9 - 101100903270341 - Certex UK
Specs
Application Power and Public Utility
Strength 11780 lbs (5342 kg)
Diameter 0.3543 inch (9 mm)
View Details