Certex UK Trulift 8F Rope Ø 9 mm 106100904130079

Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote
Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 8F Rope Ø 9 mm - 106100904130079 - Certex UK
Harworth, United Kingdom
Trulift 8F Rope Ø 9 mm
106100904130079
Trulift 8F Rope Ø 9 mm 106100904130079
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.

Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions.
Excellent stretch characteristics.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106100904130079
Product Name Trulift 8F Rope Ø 9 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 19 - 101101903250231 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 34 - 101103404270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 168150 lbs (76259 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 82502 lbs (37416 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 32 - 101103203250231 - Certex UK
Specs
Application Power and Public Utility
Strength 144996 lbs (65758 kg)
Diameter 1.26 inch (32 mm)
View Details