Certex UK Trulift 6F Rope Ø 7 mm 106100704130069

Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote
Description
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 6F Rope Ø 7 mm - 106100704130069 - Certex UK
Harworth, United Kingdom
Trulift 6F Rope Ø 7 mm
106100704130069
Trulift 6F Rope Ø 7 mm 106100704130069
Also available in Warrington construction (6&6/6/1) Excellent stretch characteristics

Also available in Warrington construction (6&6/6/1)
Excellent stretch characteristics

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106100704130069
Product Name Trulift 6F Rope Ø 7 mm
Application Power and Public Utility
Strength 5463 lbs (2477 kg)
Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 19 - 101101903300341 - Certex UK
Specs
Application Power and Public Utility
Strength 57774 lbs (26201 kg)
Diameter 0.7480 inch (19 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 10 mm - 101101003270170 - Certex UK
Specs
Application Power and Public Utility
Strength 14545 lbs (6596 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 13 - 101101303250231 - Certex UK
Specs
Application Power and Public Utility
Strength 23829 lbs (10807 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 15 - 101101504270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 32821 lbs (14885 kg)
Diameter 0.5906 inch (15 mm)
View Details