Certex UK Steel Wire Rope Verotop P Rope Ø 52 mm 104105203100149

Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote
Description
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop P Rope Ø 52 mm - 104105203100149 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop P Rope Ø 52 mm
104105203100149
Steel Wire Rope Verotop P Rope Ø 52 mm 104105203100149
Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Provides a very stable rope structure and achieves excellent bending fatigue results. Offers excellent crushing and very good abrasion resistance. Possesses perfect spooling behavior on multilayer drum. ISO 4309 Rope Category No: All Diameters RCN.23-3.

Wire rope construction: Verotop P is a rotation-resistant rope with compacted strands
and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Provides a very stable rope structure and achieves excellent bending fatigue results.
  • Offers excellent crushing and very good abrasion resistance.
  • Possesses perfect spooling behavior on multilayer drum.

ISO 4309 Rope Category No: All Diameters RCN.23-3.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104105203100149
Product Name Steel Wire Rope Verotop P Rope Ø 52 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope ROPETEX S16 Rope Ø 20 - 101102004270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 58223 lbs (26405 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 226598 lbs (102766 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 42 - 101104203270231 - Certex UK
Specs
Application Power and Public Utility
Strength 276729 lbs (125501 kg)
Diameter 1.65 inch (42 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 48 - 101104803270231 - Certex UK
Specs
Application Power and Public Utility
Strength 361478 lbs (163936 kg)
Diameter 1.89 inch (48 mm)
View Details