Certex UK Trulift 8F Rope Ø 8 mm 106100804130079

Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote
Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 8F Rope Ø 8 mm - 106100804130079 - Certex UK
Harworth, United Kingdom
Trulift 8F Rope Ø 8 mm
106100804130079
Trulift 8F Rope Ø 8 mm 106100804130079
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.

Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions.
Excellent stretch characteristics.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106100804130079
Product Name Trulift 8F Rope Ø 8 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102403270191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 16 mm - 101101604270191 - Certex UK
Specs
Application Power and Public Utility
Strength 34619 lbs (15700 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 11 - 101101103300341 - Certex UK
Specs
Application Power and Public Utility
Strength 19378 lbs (8788 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 9 - 101100903270231 - Certex UK
Specs
Application Power and Public Utility
Strength 12701 lbs (5760 kg)
Diameter 0.3543 inch (9 mm)
View Details