Certex UK Spiral Strand 1x19 Stainless Rope Ø 8 mm 108100802620078

Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote
Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Strand 1x19 Stainless Rope Ø 8 mm - 108100802620078 - Certex UK
Harworth, United Kingdom
Spiral Strand 1x19 Stainless Rope Ø 8 mm
108100802620078
Spiral Strand 1x19 Stainless Rope Ø 8 mm 108100802620078
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.

Typical applications: Wire rope for rigging, stays and controls.
Design: Right- or left-handed.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100802620078
Product Name Spiral Strand 1x19 Stainless Rope Ø 8 mm
Application Wire rope for rigging, stays and controls.
Strength 11869 lbs (5383 kg)
Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101403250191 - Certex UK
Specs
Application Power and Public Utility
Strength 24054 lbs (10909 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101103270170 - Certex UK
Specs
Application Power and Public Utility
Strength 17602 lbs (7983 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 18 - 101101804270231 - Certex UK
Specs
Application Power and Public Utility
Strength 50805 lbs (23041 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 40 - 101104004270231 - Certex UK
Specs
Application Power and Public Utility
Strength 251776 lbs (114184 kg)
Diameter 1.57 inch (40 mm)
View Details