Certex UK SS 6x19-FC Rope Ø 10 mm 108101004620128

Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote
Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SS 6x19-FC Rope Ø 10 mm - 108101004620128 - Certex UK
Harworth, United Kingdom
SS 6x19-FC Rope Ø 10 mm
108101004620128
SS 6x19-FC Rope Ø 10 mm 108101004620128
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108101004620128
Product Name SS 6x19-FC Rope Ø 10 mm
Application Power and Public Utility; Cranes, hoist blocks, lifts, wire rope slings.
Strength 10835 lbs (4914 kg)
Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 11 mm - 101101104270190 - Certex UK
Specs
Application Power and Public Utility
Strength 16365 lbs (7422 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 8 mm - 101100804270210 - Certex UK
Specs
Application Power and Public Utility
Strength 10049 lbs (4557 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404050191 - Certex UK
Specs
Application Power and Public Utility
Strength 70362 lbs (31910 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 20 mm - 101102003070191 - Certex UK
Specs
Application Power and Public Utility
Strength 54177 lbs (24570 kg)
Diameter 0.7874 inch (20 mm)
View Details