Certex UK Spiral Strand 1x19 Stainless Rope Ø 2 mm 108100201620078

Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote
Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Strand 1x19 Stainless Rope Ø 2 mm - 108100201620078 - Certex UK
Harworth, United Kingdom
Spiral Strand 1x19 Stainless Rope Ø 2 mm
108100201620078
Spiral Strand 1x19 Stainless Rope Ø 2 mm 108100201620078
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.

Typical applications: Wire rope for rigging, stays and controls.
Design: Right- or left-handed.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100201620078
Product Name Spiral Strand 1x19 Stainless Rope Ø 2 mm
Application Wire rope for rigging, stays and controls.
Strength 742 lbs (336 kg)
Diameter 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101304250191 - Certex UK
Specs
Application Power and Public Utility
Strength 20637 lbs (9359 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 12 mm - 101101203270170 - Certex UK
Specs
Application Power and Public Utility
Strength 20929 lbs (9492 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 9 mm - 101100903070191 - Certex UK
Specs
Application Power and Public Utility
Strength 10948 lbs (4965 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 11 - 101101103270231 - Certex UK
Specs
Application Power and Public Utility
Strength 18973 lbs (8605 kg)
Diameter 0.4331 inch (11 mm)
View Details