Certex UK Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 18 mm 108101804620048

Description
Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking strength and dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.
Request a Quote
Description
Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking strength and dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 18 mm - 108101804620048 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 18 mm
108101804620048
Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 18 mm 108101804620048
Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking strength and dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.

Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications.

Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking strength and dimensionally stability, especially when used on sheaves or drums.

In stainless steel (AISl 316) it's well suited for marine and aggressive environments.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108101804620048
Product Name Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 18 mm
Application Power and Public Utility
Strength 40689 lbs (18453 kg)
Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102603070191 - Certex UK
Specs
Application Power and Public Utility
Strength 91494 lbs (41494 kg)
Diameter 1.02 inch (26 mm)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 14 mm - 101101403270171 - Certex UK
Specs
Application Power and Public Utility
Strength 28550 lbs (12948 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103404070191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 19 - 101101903270341 - Certex UK
Specs
Application Power and Public Utility
Strength 52378 lbs (23754 kg)
Diameter 0.7480 inch (19 mm)
View Details