Certex UK Steel Wire Rope Verotop Rope Ø 54 mm 104105405100129

Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote
Description
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope Verotop Rope Ø 54 mm - 104105405100129 - Certex UK
Harworth, United Kingdom
Steel Wire Rope Verotop Rope Ø 54 mm
104105405100129
Steel Wire Rope Verotop Rope Ø 54 mm 104105405100129
Wire rope construction: verotop is a very flexible rotation-resistant rope with compacted strands. Features: Extremely high breaking force. Very good fatigue properties. Very high resistance against flattening and wear. Especially suitable for multiple layer spooling. ISO 4309 Rope Category No: All Diameters RCN.23-2.

Wire rope construction: verotop is a very flexible rotation-resistant rope
with compacted strands.
Features:

  • Extremely high breaking force.
  • Very good fatigue properties.
  • Very high resistance against flattening and wear.
  • Especially suitable for multiple layer spooling.

ISO 4309 Rope Category No: All Diameters RCN.23-2.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 104105405100129
Product Name Steel Wire Rope Verotop Rope Ø 54 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm - 101100704250210 - Certex UK
Specs
Application Power and Public Utility
Strength 6946 lbs (3150 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 40 - 101104003250231 - Certex UK
Specs
Application Power and Public Utility
Strength 226598 lbs (102766 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 204568 lbs (92775 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 40 - 101104004270341 - Certex UK
Specs
Application Power and Public Utility
Strength 232668 lbs (105518 kg)
Diameter 1.57 inch (40 mm)
View Details