Certex UK Trulift 8S Rope Ø 11 mm 106101104020089

Description
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%
Request a Quote
Description
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 8S Rope Ø 11 mm - 106101104020089 - Certex UK
Harworth, United Kingdom
Trulift 8S Rope Ø 11 mm
106101104020089
Trulift 8S Rope Ø 11 mm 106101104020089
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%

Higher strength
Lower stretch
Uniform diameter
Good diameter retention
Improved fatigue performance

Tolerance more than 10 mm: 0% - +5%
Tolerance less than 10 mm: 0% - +6%

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106101104020089
Product Name Trulift 8S Rope Ø 11 mm
Application Power and Public Utility
Strength 15669 lbs (7106 kg)
Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 11 mm - 101101103250170 - Certex UK
Specs
Application Power and Public Utility
Strength 15893 lbs (7208 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102203050191 - Certex UK
Specs
Application Power and Public Utility
Strength 59122 lbs (26813 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 20 - 101102003250231 - Certex UK
Specs
Application Power and Public Utility
Strength 56650 lbs (25691 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204250190 - Certex UK
Specs
Application Power and Public Utility
Strength 17579 lbs (7972 kg)
Diameter 0.4724 inch (12 mm)
View Details