Certex UK Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 12 mm 108101204620048

Description
Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking strength and dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.
Request a Quote
Description
Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking strength and dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 12 mm - 108101204620048 - Certex UK
Harworth, United Kingdom
Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 12 mm
108101204620048
Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 12 mm 108101204620048
Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking strength and dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.

Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications.

Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking strength and dimensionally stability, especially when used on sheaves or drums.

In stainless steel (AISl 316) it's well suited for marine and aggressive environments.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108101204620048
Product Name Steel Wire Rope ROPETEX S65 Stainless Steel Rope Ø 12 mm
Application Power and Public Utility
Strength 18096 lbs (8207 kg)
Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 9 mm - 101100904250160 - Certex UK
Specs
Strength 12499 lbs (5668 kg)
Diameter 0.3543 inch (9 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 24 - 101102404300341 - Certex UK
Specs
Application Power and Public Utility
Strength 92393 lbs (41901 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102403050191 - Certex UK
Specs
Application Power and Public Utility
Strength 70362 lbs (31910 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404270191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details