Steel wire rope 6x19 WSC in stainless steel is a good choice for basic lifting applications in environments where corrosion resistance is important. It is equipped with a Wire Strand Core (WSC) which gives the rope a good strength and a reasonable balance between fatigue and wear resistance. Can be used for applications where the rope runs over sheaves or is spooled on a drum.
| Certex UK | |
|---|---|
| Product Category | Wire Rope and Mechanical Cable |
| Product Number | 108101004620138 |
| Product Name | Steel Wire Rope 6x19-WSC stainless Rope Ø 10 |
| Application | Power and Public Utility |
| Strength | 12769 lbs (5791 kg) |
| Diameter | 0.3937 inch (10 mm) |