Certex UK Spiral Rope Compacted 1x19 Stainless Rope Ø 7 mm 108100702620058

Description
Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than 30% higher than Conventional Strand. Exceptional Breaking Force - Incorporating strand compaction gives a breaking load approximately 30% higher than conventional strand. Excellent Wear Characteristics - When subject to wearing forces, the smooth surface of the compacted Strand ensures that damage is minimised and lifetime maximised. Visually Attractive - The compaction Process shapes the strand to give a smooth exterior giving an attractive appearance in Yachting and Architectural applications. Maximum Corrosion Resistance - The High Tensile wire used in the strand is 316S31 material in a fully austenitic condition to give optimum resistance to corrosion.
Request a Quote
Description
Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than 30% higher than Conventional Strand. Exceptional Breaking Force - Incorporating strand compaction gives a breaking load approximately 30% higher than conventional strand. Excellent Wear Characteristics - When subject to wearing forces, the smooth surface of the compacted Strand ensures that damage is minimised and lifetime maximised. Visually Attractive - The compaction Process shapes the strand to give a smooth exterior giving an attractive appearance in Yachting and Architectural applications. Maximum Corrosion Resistance - The High Tensile wire used in the strand is 316S31 material in a fully austenitic condition to give optimum resistance to corrosion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Rope Compacted 1x19 Stainless Rope Ø 7 mm - 108100702620058 - Certex UK
Harworth, United Kingdom
Spiral Rope Compacted 1x19 Stainless Rope Ø 7 mm
108100702620058
Spiral Rope Compacted 1x19 Stainless Rope Ø 7 mm 108100702620058
Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than 30% higher than Conventional Strand. Exceptional Breaking Force - Incorporating strand compaction gives a breaking load approximately 30% higher than conventional strand. Excellent Wear Characteristics - When subject to wearing forces, the smooth surface of the compacted Strand ensures that damage is minimised and lifetime maximised. Visually Attractive - The compaction Process shapes the strand to give a smooth exterior giving an attractive appearance in Yachting and Architectural applications. Maximum Corrosion Resistance - The High Tensile wire used in the strand is 316S31 material in a fully austenitic condition to give optimum resistance to corrosion.

Low Elongation - giving significantly lower stretch than conventional strand. The requirement to prestress the strand is virtually eliminated due to the excellent Modulus Value of the Rope more than 30% higher than Conventional Strand.

Exceptional Breaking Force - Incorporating strand compaction gives a breaking load approximately 30% higher than conventional strand.

Excellent Wear Characteristics - When subject to wearing forces, the smooth surface of the compacted Strand ensures that damage is minimised and lifetime maximised.

Visually Attractive - The compaction Process shapes the strand to give a smooth exterior giving an attractive appearance in Yachting and Architectural applications.

Maximum Corrosion Resistance - The High Tensile wire used in the strand is 316S31 material in a fully austenitic condition to give optimum resistance to corrosion.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100702620058
Product Name Spiral Rope Compacted 1x19 Stainless Rope Ø 7 mm
Strength 10835 lbs (4914 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 18 - 101101803250231 - Certex UK
Specs
Application Power and Public Utility
Strength 45859 lbs (20798 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101204250190 - Certex UK
Specs
Application Power and Public Utility
Strength 17579 lbs (7972 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 4 mm - 101100404270190 - Certex UK
Specs
Application Power and Public Utility
Strength 2165 lbs (982 kg)
Diameter 0.1575 inch (4 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102403070191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details