Certex UK Trulift 8S Rope Ø 13 mm 106101304020089

Description
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%
Request a Quote
Description
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 8S Rope Ø 13 mm - 106101304020089 - Certex UK
Harworth, United Kingdom
Trulift 8S Rope Ø 13 mm
106101304020089
Trulift 8S Rope Ø 13 mm 106101304020089
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%

Higher strength
Lower stretch
Uniform diameter
Good diameter retention
Improved fatigue performance

Tolerance more than 10 mm: 0% - +5%
Tolerance less than 10 mm: 0% - +6%

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106101304020089
Product Name Trulift 8S Rope Ø 13 mm
Application Power and Public Utility
Strength 22480 lbs (10195 kg)
Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101203070191 - Certex UK
Specs
Application Power and Public Utility
Strength 19468 lbs (8829 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 18 - 101101804270341 - Certex UK
Specs
Application Power and Public Utility
Strength 47208 lbs (21410 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102203050191 - Certex UK
Specs
Application Power and Public Utility
Strength 59122 lbs (26813 kg)
Diameter 0.8661 inch (22 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 38 - 101103803270341 - Certex UK
Specs
Application Power and Public Utility
Strength 209963 lbs (95221 kg)
Diameter 1.5 inch (38 mm)
View Details