Certex UK SS 6x19-FC Rope Ø 5 mm 108100504620128

Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote
Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SS 6x19-FC Rope Ø 5 mm - 108100504620128 - Certex UK
Harworth, United Kingdom
SS 6x19-FC Rope Ø 5 mm
108100504620128
SS 6x19-FC Rope Ø 5 mm 108100504620128
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100504620128
Product Name SS 6x19-FC Rope Ø 5 mm
Application Power and Public Utility; Cranes, hoist blocks, lifts, wire rope slings.
Strength 2698 lbs (1223 kg)
Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm - 101100704270210 - Certex UK
Specs
Application Power and Public Utility
Strength 7688 lbs (3487 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 36 mm - 101103603270191 - Certex UK
Specs
Application Power and Public Utility
Strength 175344 lbs (79521 kg)
Diameter 1.42 inch (36 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 15 - 101101504270231 - Certex UK
Specs
Application Power and Public Utility
Strength 35294 lbs (16006 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101804250191 - Certex UK
Specs
Application Power and Public Utility
Strength 39565 lbs (17943 kg)
Diameter 0.7087 inch (18 mm)
View Details