Certex UK Spiral Strand 1x19 Stainless Rope Ø 7 mm 108100701620078

Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote
Description
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spiral Strand 1x19 Stainless Rope Ø 7 mm - 108100701620078 - Certex UK
Harworth, United Kingdom
Spiral Strand 1x19 Stainless Rope Ø 7 mm
108100701620078
Spiral Strand 1x19 Stainless Rope Ø 7 mm 108100701620078
Typical applications: Wire rope for rigging, stays and controls. Design: Right- or left-handed.

Typical applications: Wire rope for rigging, stays and controls.
Design: Right- or left-handed.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100701620078
Product Name Spiral Strand 1x19 Stainless Rope Ø 7 mm
Application Wire rope for rigging, stays and controls.
Strength 9082 lbs (4119 kg)
Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 12 mm - 101101204450160 - Certex UK
Specs
Strength 22233 lbs (10083 kg)
Diameter 0.4724 inch (12 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 3 mm - 101100303050191 - Certex UK
Specs
Application Power and Public Utility
Strength 1099 lbs (499 kg)
Diameter 0.1181 inch (3 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103204050191 - Certex UK
Specs
Application Power and Public Utility
Strength 124989 lbs (56684 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 8 mm - 101100804250160 - Certex UK
Specs
Strength 9891 lbs (4486 kg)
Diameter 0.3150 inch (8 mm)
End Fittings None (Bare Cable)
View Details