Certex UK Trulift 8F Rope Ø 19 mm 106101904130079

Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote
Description
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 8F Rope Ø 19 mm - 106101904130079 - Certex UK
Harworth, United Kingdom
Trulift 8F Rope Ø 19 mm
106101904130079
Trulift 8F Rope Ø 19 mm 106101904130079
Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions. Excellent stretch characteristics.

Also available in Filler (12/6&6F/1) and Warrington (6&6/6/1) constructions.
Excellent stretch characteristics.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106101904130079
Product Name Trulift 8F Rope Ø 19 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101504270171 - Certex UK
Specs
Application Power and Public Utility
Strength 32821 lbs (14885 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404250160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 13 - 101101303250231 - Certex UK
Specs
Application Power and Public Utility
Strength 23829 lbs (10807 kg)
Diameter 0.5118 inch (13 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 6 mm - 101100604270210 - Certex UK
Specs
Application Power and Public Utility
Strength 5642 lbs (2559 kg)
Diameter 0.2362 inch (6 mm)
View Details