Certex UK SS 6x19-FC Rope Ø 8 mm 108100804620128

Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote
Description
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SS 6x19-FC Rope Ø 8 mm - 108100804620128 - Certex UK
Harworth, United Kingdom
SS 6x19-FC Rope Ø 8 mm
108100804620128
SS 6x19-FC Rope Ø 8 mm 108100804620128
Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Typical applications: Cranes, hoist blocks, lifts, wire rope slings.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 108100804620128
Product Name SS 6x19-FC Rope Ø 8 mm
Application Power and Public Utility; Cranes, hoist blocks, lifts, wire rope slings.
Strength 6924 lbs (3140 kg)
Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 12 mm - 101101203250190 - Certex UK
Specs
Application Power and Public Utility
Strength 17579 lbs (7972 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 9 - 101100904270231 - Certex UK
Specs
Application Power and Public Utility
Strength 12701 lbs (5760 kg)
Diameter 0.3543 inch (9 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 15 - 101101504250231 - Certex UK
Specs
Application Power and Public Utility
Strength 31922 lbs (14477 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 6.5 mm - 101100654270190 - Certex UK
Specs
Application Power and Public Utility
Strength 5710 lbs (2590 kg)
Diameter 0.2559 inch (6.5 mm)
View Details