Certex UK Trulift 8S Rope Ø 16 mm 106101604020089

Description
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%
Request a Quote
Description
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trulift 8S Rope Ø 16 mm - 106101604020089 - Certex UK
Harworth, United Kingdom
Trulift 8S Rope Ø 16 mm
106101604020089
Trulift 8S Rope Ø 16 mm 106101604020089
Higher strength Lower stretch Uniform diameter Good diameter retention Improved fatigue performance Tolerance more than 10 mm: 0% - +5% Tolerance less than 10 mm: 0% - +6%

Higher strength
Lower stretch
Uniform diameter
Good diameter retention
Improved fatigue performance

Tolerance more than 10 mm: 0% - +5%
Tolerance less than 10 mm: 0% - +6%

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 106101604020089
Product Name Trulift 8S Rope Ø 16 mm
Application Power and Public Utility
Strength 33270 lbs (15089 kg)
Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 11 mm - 101101104270210 - Certex UK
Specs
Application Power and Public Utility
Strength 18973 lbs (8605 kg)
Diameter 0.4331 inch (11 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 38 - 101103804250231 - Certex UK
Specs
Application Power and Public Utility
Strength 204568 lbs (92775 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 34 - 101103404250231 - Certex UK
Specs
Application Power and Public Utility
Strength 163654 lbs (74220 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 44 - 101104403250231 - Certex UK
Specs
Application Power and Public Utility
Strength 274256 lbs (124379 kg)
Diameter 1.73 inch (44 mm)
View Details