TE Connectivity Circular Power Connectors ZPF000000000201600

Description
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 800 Contact Protection : With Contact Type : Pin Reverse Gender : No Housing Features Housing Color : Black Housing Material : Aluminum Mechanical Attachment Mating Alignment : With Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Usage Conditions Fluid Resistance : None Operating Temperature Range : -50 - 120 DEGC  [-58 - 248 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 800 Contact Protection : With Contact Type : Pin Reverse Gender : No Housing Features Housing Color : Black Housing Material : Aluminum Mechanical Attachment Mating Alignment : With Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Usage Conditions Fluid Resistance : None Operating Temperature Range : -50 - 120 DEGC  [-58 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - ZPF000000000201600 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
ZPF000000000201600
Circular Power Connectors ZPF000000000201600
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 800 Contact Protection : With Contact Type : Pin Reverse Gender : No Housing Features Housing Color : Black Housing Material : Aluminum Mechanical Attachment Mating Alignment : With Mating Retention : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Usage Conditions Fluid Resistance : None Operating Temperature Range : -50 - 120 DEGC  [-58 - 248 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 800
  • Contact Protection : With
  • Contact Type : Pin
  • Reverse Gender : No

Housing Features


  • Housing Color : Black
  • Housing Material : Aluminum

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -50 - 120 DEGC  [-58 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number ZPF000000000201600
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609117-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
Solar Connectors - 1-2461454-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2468487-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details