Body Features Product Weight (OZ) : 10.44
Configuration Features Number of Positions : 1 Number of Power Positions : 1
Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type : Pin Reverse Gender : No
Dimensions Assembly Length : 94 MM [3.7 INCH ] Wire Size (MMSQ) : 150
Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 1500
Housing Features Circular Connector Shell Size : 19 Housing Color : Natural Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal Type : O-Ring Connector System : Wire-to-Wire Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Fluid Resistance : None Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight (OZ) : 10.44
Configuration Features
- Number of Positions : 1
- Number of Power Positions : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 450
- Contact Protection : Without
- Contact Type : Pin
- Reverse Gender : No
Dimensions
- Assembly Length : 94 MM [3.7 INCH ]
- Wire Size (MMSQ) : 150
Electrical Characteristics
- Operating Voltage (VAC) : 1500
- Operating Voltage (VDC) : 1500
Housing Features
- Circular Connector Shell Size : 19
- Housing Color : Natural
- Housing Material : Aluminum
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
- Shielded : No
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
- Circular Connector Shell Type : Metal-Shell
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing
- Connector Seal Type : O-Ring
- Connector System : Wire-to-Wire
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Fluid Resistance : None
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]