TE Connectivity Circular Power Connectors ZPF000000000201016

Description
Body Features Product Weight (G) : 612.9 Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 210 Contact Type : Socket Reverse Gender : No Dimensions Assembly Length : 110 MM  [4.33 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 00 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Circular Connector Shell Size : 27 Housing Color : Natural Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal Type : O-Ring Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Product Weight (G) : 612.9 Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 210 Contact Type : Socket Reverse Gender : No Dimensions Assembly Length : 110 MM  [4.33 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 00 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Circular Connector Shell Size : 27 Housing Color : Natural Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal Type : O-Ring Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - ZPF000000000201016 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
ZPF000000000201016
Circular Power Connectors ZPF000000000201016
Body Features Product Weight (G) : 612.9 Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 210 Contact Type : Socket Reverse Gender : No Dimensions Assembly Length : 110 MM  [4.33 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 00 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Circular Connector Shell Size : 27 Housing Color : Natural Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Circular Connector Shell Type : Metal-Shell Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector Seal Type : O-Ring Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : None Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight (G) : 612.9

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 0
  • Number of Signal Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 210
  • Contact Type : Socket
  • Reverse Gender : No

Dimensions


  • Assembly Length : 110 MM  [4.33 INCH ]
  • Wire Size (MMSQ) : 70
  • Wire Size (AWG) : 00

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Circular Connector Shell Size : 27
  • Housing Color : Natural
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector Seal Type : O-Ring
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : None
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number ZPF000000000201016
Product Name Circular Power Connectors
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410271-6 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
Power Entry Modules - 1-1609157-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Solar Connectors - 1-2270386-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details