The 74FST3126Q is a quadruple bus switch designed for low-resistance signal switching with individual positive enables. It operates within a commercial temperature range of -40°C to +85°C and features low on-resistance of approximately 5Ω, ensuring minimal signal degradation. The device supports TTL-compatible input and output levels, making it suitable for various digital applications. It has a hot insertion capability, allowing for easy integration into existing systems without disrupting operation. The bus switch provides zero delay paths, which is beneficial for high-speed applications. Additionally, it is packaged in a QSOP format, facilitating compact designs. The device also boasts robust ESD protection exceeding 2000V, enhancing reliability in sensitive environments.
BUS SWITCH 4-ELEMENT 4-IN
Bus Switch 1 x 1:1 16-QSOP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | 74FST3126Q | 74FST3126Q |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Package Type | 16-QSOP | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) |