Integrated Device Technology High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux QS3257S1G8

Description
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.
Datasheet
Description
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux - QS3257S1G8 - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux
QS3257S1G8
High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux QS3257S1G8
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.

The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultiplexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS / AS / LS257 Quad 2:1 multiplexers. The low ON resistance of the QS3257 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3257 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number QS3257S1G8
Product Name High-Speed CMOS QuickSwitch Quad 2:1 Mux/Demux
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F153FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 1 to 20 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AHC139PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers