Integrated Device Technology 2 to 4 Differential PCIe GEN1 Clock MUX 557GI-06LF

Description
The 557-06 is a two to four differential clock mux designed for use in PCI -Express applications. The device selects one of the two differential HCSL input pairs and fans out to four pairs of differential HCSL or LVDS outputs.
Datasheet
Description
The 557-06 is a two to four differential clock mux designed for use in PCI -Express applications. The device selects one of the two differential HCSL input pairs and fans out to four pairs of differential HCSL or LVDS outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 to 4 Differential PCIe GEN1 Clock MUX - 557GI-06LF - Integrated Device Technology
San Jose, CA, USA
2 to 4 Differential PCIe GEN1 Clock MUX
557GI-06LF
2 to 4 Differential PCIe GEN1 Clock MUX 557GI-06LF
The 557-06 is a two to four differential clock mux designed for use in PCI -Express applications. The device selects one of the two differential HCSL input pairs and fans out to four pairs of differential HCSL or LVDS outputs.

The 557-06 is a two to four differential clock mux designed for use in PCI -Express applications. The device selects one of the two differential HCSL input pairs and fans out to four pairs of differential HCSL or LVDS outputs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 557GI-06LF
Product Name 2 to 4 Differential PCIe GEN1 Clock MUX
Supply Voltage 3.3V
Package Type TSSOP; TSSOP 4.4 MM 0.65MM PITCH
Logic Family HCSL,LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54S153FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Quad 2-input multiplexer - 74LVC157APW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +6.5
Package Type SOT403-1 SOT403-1
View Details
5 suppliers
 - 54ACT251/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
3 suppliers