Integrated Device Technology 2:12 DB1200ZL Derivative Low Power HCSL Clock Mux 9ZML1232BKLFT

Description
The 9ZML1232 is a 2-input/12-output differential mux for use in servers. It meets the demanding DB1200ZL performance specifications and utilizes Low-Power HCSL -compatible outputs to reduce power consumption and termination components. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.
Datasheet
Description
The 9ZML1232 is a 2-input/12-output differential mux for use in servers. It meets the demanding DB1200ZL performance specifications and utilizes Low-Power HCSL -compatible outputs to reduce power consumption and termination components. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:12 DB1200ZL Derivative Low Power HCSL Clock Mux - 9ZML1232BKLFT - Integrated Device Technology
San Jose, CA, USA
2:12 DB1200ZL Derivative Low Power HCSL Clock Mux
9ZML1232BKLFT
2:12 DB1200ZL Derivative Low Power HCSL Clock Mux 9ZML1232BKLFT
The 9ZML1232 is a 2-input/12-output differential mux for use in servers. It meets the demanding DB1200ZL performance specifications and utilizes Low-Power HCSL -compatible outputs to reduce power consumption and termination components. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.

The 9ZML1232 is a 2-input/12-output differential mux for use in servers. It meets the demanding DB1200ZL performance specifications and utilizes Low-Power HCSL -compatible outputs to reduce power consumption and termination components. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 9ZML1232BKLFT
Product Name 2:12 DB1200ZL Derivative Low Power HCSL Clock Mux
Supply Voltage 3.3V
Package Type VFQFP-N 10.0 X 10.0 X 0.9 MM - NO LEAD
Logic Family LP-HCSL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTK16245DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74HC4351PWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
View Details
 - 54F251ADM - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type DIP; CDIP
Logic Family TTL
View Details
3 suppliers