Integrated Device Technology High-Speed CMOS QuickSwitch 8:1 Mux/Demux QS3251S1G

Description
The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and the 74ALS / AS / LS251 8:1 multiplexers. The low ON resistance of the QS3251 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than equivalent logic devices. The QS3251 is characterized for operation at -40C to +85C.
Datasheet
Description
The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and the 74ALS / AS / LS251 8:1 multiplexers. The low ON resistance of the QS3251 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than equivalent logic devices. The QS3251 is characterized for operation at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch 8:1 Mux/Demux - QS3251S1G - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch 8:1 Mux/Demux
QS3251S1G
High-Speed CMOS QuickSwitch 8:1 Mux/Demux QS3251S1G
The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and the 74ALS / AS / LS251 8:1 multiplexers. The low ON resistance of the QS3251 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than equivalent logic devices. The QS3251 is characterized for operation at -40C to +85C.

The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and the 74ALS / AS / LS251 8:1 multiplexers. The low ON resistance of the QS3251 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. Mux/Demux devices provide an order of magnitude faster speed than equivalent logic devices. The QS3251 is characterized for operation at -40C to +85C.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - QS3251S1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3251S1G
Signal Switches, Multiplexers, Decoders QS3251S1G
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number QS3251S1G QS3251S1G
Product Name High-Speed CMOS QuickSwitch 8:1 Mux/Demux Signal Switches, Multiplexers, Decoders
Supply Voltage 5V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC4051PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP; TSSOP16
Logic Family CMOS
View Details
Signal Switches, Multiplexers, Decoders - 54LS151LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details