Integrated Device Technology 2:2 Differential-to-LVPECL/LVDS Clock Multiplexer 859S0212BGILF

Description
The 859S0212I is a 2:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0212I has 2 selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The clock select pin has an internal pulldown resistor.
Datasheet
Description
The 859S0212I is a 2:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0212I has 2 selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The clock select pin has an internal pulldown resistor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:2 Differential-to-LVPECL/LVDS Clock Multiplexer - 859S0212BGILF - Integrated Device Technology
San Jose, CA, USA
2:2 Differential-to-LVPECL/LVDS Clock Multiplexer
859S0212BGILF
2:2 Differential-to-LVPECL/LVDS Clock Multiplexer 859S0212BGILF
The 859S0212I is a 2:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0212I has 2 selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The clock select pin has an internal pulldown resistor.

The 859S0212I is a 2:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0212I has 2 selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx input pairs can accept LVPECL , LVDS , CML or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The clock select pin has an internal pulldown resistor.

Supplier's Site Datasheet
Clock Generators & Support Products 2:2 Differential-to-LVPECL/LVDS Clock Multiplexer - 378-859S0212BGILF - Utmel Electronic Limited
Hong Kong, China
Clock Generators & Support Products 2:2 Differential-to-LVPECL/LVDS Clock Multiplexer
378-859S0212BGILF
Clock Generators & Support Products 2:2 Differential-to-LVPECL/LVDS Clock Multiplexer 378-859S0212BGILF
Clock Generators & Support Products 2:2 Differential-to-LVPE CL/LVDS Clock Multiplexer

Clock Generators & Support Products 2:2 Differential-to-LVPECL/LVDS Clock Multiplexer

Supplier's Site

Technical Specifications

  Integrated Device Technology Utmel Electronic Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 859S0212BGILF 378-859S0212BGILF
Product Name 2:2 Differential-to-LVPECL/LVDS Clock Multiplexer Clock Generators & Support Products 2:2 Differential-to-LVPECL/LVDS Clock Multiplexer
Supply Voltage 2.5V; 3.3V -3.3V; 3V; 2.5V
Package Type TSSOP; TSSOP 4.4 MM 0.65MM PITCH SSOP; TSSOP
Logic Family LVDS,LVPECL
Number of Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3245APWRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers