Integrated Device Technology 12:2 Differential-to-LVPECL Clock Multiplexer 853S202AYILFT

Description
The 853S202I is a 12:2 Differential-to- LVPECL Clock Multiplexer which can operate up to 3GHz. The 853S202I has twelve select-able differential clock inputs, any of which can be independently rout-ed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL or LVDS levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.
Datasheet
Description
The 853S202I is a 12:2 Differential-to- LVPECL Clock Multiplexer which can operate up to 3GHz. The 853S202I has twelve select-able differential clock inputs, any of which can be independently rout-ed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL or LVDS levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12:2 Differential-to-LVPECL Clock Multiplexer - 853S202AYILFT - Integrated Device Technology
San Jose, CA, USA
12:2 Differential-to-LVPECL Clock Multiplexer
853S202AYILFT
12:2 Differential-to-LVPECL Clock Multiplexer 853S202AYILFT
The 853S202I is a 12:2 Differential-to- LVPECL Clock Multiplexer which can operate up to 3GHz. The 853S202I has twelve select-able differential clock inputs, any of which can be independently rout-ed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL or LVDS levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.

The 853S202I is a 12:2 Differential-to- LVPECL Clock Multiplexer which can operate up to 3GHz. The 853S202I has twelve select-able differential clock inputs, any of which can be independently rout-ed to either of the two LVDS outputs. The CLKx, nCLKx input pairs can accept LVPECL or LVDS levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Multiplexers
Product Number 853S202AYILFT
Product Name 12:2 Differential-to-LVPECL Clock Multiplexer
Supply Voltage 2.5V; 3.3V
Package Type TQFP; TQFP 7MM X 7MM X 1.4MM
Logic Family LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ACT11139DRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54F257/B2A - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CLCC20
View Details
3 suppliers